TDK U.S.A. Corporation Ferrite Cores PC95EIR18/5/12-Z

Description
"Uncoated PC95 Ferrite Core HER, PLT Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core HER, PLT Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180875-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180875-ND
Ferrite Cores 445-180875-ND
"Uncoated PC95 Ferrite Core HER, PLT Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.197"" (5.00mm) Height"

"Uncoated PC95 Ferrite Core HER, PLT Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.197"" (5.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180875-ND
Product Name Ferrite Cores
Core Shape HER, PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Powder Cores - High Flux Cores - 0058721A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 49 nH
View Details