TDK U.S.A. Corporation Ferrite Cores PC95EI22/8/16-Z

Description
"Uncoated PC95 Ferrite Core HE, PLT Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core HE, PLT Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180886-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180886-ND
Ferrite Cores 445-180886-ND
"Uncoated PC95 Ferrite Core HE, PLT Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.315"" (8.00mm) Height"

"Uncoated PC95 Ferrite Core HE, PLT Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.315"" (8.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180886-ND
Product Name Ferrite Cores
Core Shape HE, PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126659P - RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Inductance 1000 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055027AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 83 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details