TDK U.S.A. Corporation Ferrite Cores PC47EPC25B-Z

Description
"Uncoated PC47 Ferrite Core EPC Type 0.988"" (25.10mm) Length 0.256"" (6.50mm) Width Diameter 0.450"" (11.45mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core EPC Type 0.988"" (25.10mm) Length 0.256"" (6.50mm) Width Diameter 0.450"" (11.45mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-PC47EPC25B-Z-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-PC47EPC25B-Z-ND
Ferrite Cores 445-PC47EPC25B-Z-ND
"Uncoated PC47 Ferrite Core EPC Type 0.988"" (25.10mm) Length 0.256"" (6.50mm) Width Diameter 0.450"" (11.45mm) Height"

"Uncoated PC47 Ferrite Core EPC Type 0.988"" (25.10mm) Length 0.256"" (6.50mm) Width Diameter 0.450"" (11.45mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-PC47EPC25B-Z-ND
Product Name Ferrite Cores
Core Shape EPC
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EP 20
Core Material N87
Length 24.5 mm (0.9646 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058413A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 8 nH
View Details