TDK U.S.A. Corporation Ferrite Cores PC47EPC19-Z

Description
"Uncoated PC47 Ferrite Core EPC Type 0.752"" (19.10mm) Length 0.236"" (6.00mm) Width Diameter 0.384"" (9.78mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core EPC Type 0.752"" (19.10mm) Length 0.236"" (6.00mm) Width Diameter 0.384"" (9.78mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180904-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180904-ND
Ferrite Cores 445-180904-ND
"Uncoated PC47 Ferrite Core EPC Type 0.752"" (19.10mm) Length 0.236"" (6.00mm) Width Diameter 0.384"" (9.78mm) Height"

"Uncoated PC47 Ferrite Core EPC Type 0.752"" (19.10mm) Length 0.236"" (6.00mm) Width Diameter 0.384"" (9.78mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180904-ND
Product Name Ferrite Cores
Core Shape EPC
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details