TDK U.S.A. Corporation Ferrite Cores PC47EI50-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.969"" (50.00mm) Length Width Diameter 1.313"" (33.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.969"" (50.00mm) Length Width Diameter 1.313"" (33.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-181475-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-181475-ND
Ferrite Cores 445-181475-ND
"Uncoated PC47 Ferrite Core E Type 1.969"" (50.00mm) Length Width Diameter 1.313"" (33.35mm) Height"

"Uncoated PC47 Ferrite Core E Type 1.969"" (50.00mm) Length Width Diameter 1.313"" (33.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-181475-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058023A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 6 nH
View Details