TDK U.S.A. Corporation Ferrite Cores PC47EI40-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-181474-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-181474-ND
Ferrite Cores 445-181474-ND
"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length Width Diameter Height"

"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-181474-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058097A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 35 nH
View Details