TDK U.S.A. Corporation Ferrite Cores PC47EI35-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-181473-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-181473-ND
Ferrite Cores 445-181473-ND
"Uncoated PC47 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter Height"

"Uncoated PC47 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-181473-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N87
Length 17.9 mm (0.7047 inch)
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details