TDK U.S.A. Corporation Ferrite Cores PC47EI30-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.181"" (30.00mm) Length 0.421"" (10.70mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.181"" (30.00mm) Length 0.421"" (10.70mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-181472-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-181472-ND
Ferrite Cores 445-181472-ND
"Uncoated PC47 Ferrite Core E Type 1.181"" (30.00mm) Length 0.421"" (10.70mm) Width Diameter Height"

"Uncoated PC47 Ferrite Core E Type 1.181"" (30.00mm) Length 0.421"" (10.70mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-181472-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 44
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
Powder Cores - High Flux Cores - 0058417A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details