TDK U.S.A. Corporation Ferrite Cores PC47EI19-Z

Description
"Uncoated PC47 Ferrite Core E Type 0.787"" (20.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 0.787"" (20.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-181469-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-181469-ND
Ferrite Cores 445-181469-ND
"Uncoated PC47 Ferrite Core E Type 0.787"" (20.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

"Uncoated PC47 Ferrite Core E Type 0.787"" (20.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-181469-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Powder Cores - High Flux Cores - 0058020AY - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 50 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details