TDK U.S.A. Corporation Ferrite Cores PC47EER42-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.654"" (42.00mm) Length 0.610"" (15.50mm) Width Diameter 0.882"" (22.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.654"" (42.00mm) Length 0.610"" (15.50mm) Width Diameter 0.882"" (22.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180898-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180898-ND
Ferrite Cores 445-180898-ND
"Uncoated PC47 Ferrite Core E Type 1.654"" (42.00mm) Length 0.610"" (15.50mm) Width Diameter 0.882"" (22.40mm) Height"

"Uncoated PC47 Ferrite Core E Type 1.654"" (42.00mm) Length 0.610"" (15.50mm) Width Diameter 0.882"" (22.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180898-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Length 59.8 mm (2.35 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details