TDK U.S.A. Corporation Ferrite Cores PC47EER40-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180897-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180897-ND
Ferrite Cores 445-180897-ND
"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"

"Uncoated PC47 Ferrite Core E Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180897-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Powder Cores - High Flux Cores - 0058337A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 68 nH
View Details