FERRITE CORE E 2.87UH PCS47 2PC Product overview: PC47EER28-Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.87UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.87UH, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC47EER28-Z can be used for catalog matching and distributor lookup.
Win Source Part Number: 989966-PC47EER28-Z
Category: Magnetics - Transformer, Inductor Components>Ferrite Cores
Series: E
Package: Tray
Length: 1.124" (28.55mm)
Standard Package: 150
Tolerance: ±25%
Height: 0.551" (14.00mm)
Material: PC47
Core Type: E
Width: 0.449" (11.40mm)
Inductance Factor (Al): 2.87 µH
Gap: Ungapped
Effective Length (le) mm: 64
Effective Area (Ae) mm2: 82.1
Effective Magnetic Volume (Ve) mm3: 5250
Finish: Uncoated
Supplier Device Package: EER 28
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8504.90.9630
Mfr: TDK Corporation
Other Names: 445-180894
Core Factor (ΣI/A) mm -1: 0.78
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 936-PC47EER28-Z | 989966-PC47EER28-Z |
| Product Name | 2.87UH Inductor and Choke | Magnetics - Transformer, Inductor Components - Ferrite Cores |
| Inductance Tolerance | 25 (+/- %) |