TDK U.S.A. Corporation Ferrite Cores PC47EER28-Z

Description
"Uncoated PC47 Ferrite Core E Type 1.124"" (28.55mm) Length 0.449"" (11.40mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC47 Ferrite Core E Type 1.124"" (28.55mm) Length 0.449"" (11.40mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180894-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180894-ND
Ferrite Cores 445-180894-ND
"Uncoated PC47 Ferrite Core E Type 1.124"" (28.55mm) Length 0.449"" (11.40mm) Width Diameter 0.551"" (14.00mm) Height"

"Uncoated PC47 Ferrite Core E Type 1.124"" (28.55mm) Length 0.449"" (11.40mm) Width Diameter 0.551"" (14.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180894-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N97
Length 20.3 mm (0.7992 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details