TDK U.S.A. Corporation Ferrite Cores PC44ER9.5/5-Z

Description
"Uncoated PC44 Ferrite Core ER Type 0.368"" (9.35mm) Length Width Diameter 0.193"" (4.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC44 Ferrite Core ER Type 0.368"" (9.35mm) Length Width Diameter 0.193"" (4.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-175083-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-175083-ND
Ferrite Cores 445-175083-ND
"Uncoated PC44 Ferrite Core ER Type 0.368"" (9.35mm) Length Width Diameter 0.193"" (4.90mm) Height"

"Uncoated PC44 Ferrite Core ER Type 0.368"" (9.35mm) Length Width Diameter 0.193"" (4.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-175083-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 25/13/7
Core Material N27
Length 25 mm (0.9843 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055041AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 32 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details