TDK U.S.A. Corporation Ferrite Cores PC40P9/5Z-52H

Description
"Uncoated PC40 Ferrite Core P (Pot Core) Type Length Width 0.288"" (7.33mm) Diameter 0.136"" (3.45mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC40 Ferrite Core P (Pot Core) Type Length Width 0.288"" (7.33mm) Diameter 0.136"" (3.45mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-175090-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-175090-ND
Ferrite Cores 445-175090-ND
"Uncoated PC40 Ferrite Core P (Pot Core) Type Length Width 0.288"" (7.33mm) Diameter 0.136"" (3.45mm) Height"

"Uncoated PC40 Ferrite Core P (Pot Core) Type Length Width 0.288"" (7.33mm) Diameter 0.136"" (3.45mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-175090-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058717A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 32 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details