TDK U.S.A. Corporation Ferrite Cores PC40EER40-Z

Description
"Uncoated PC40 Ferrite Core EER Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC40 Ferrite Core EER Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-175087-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-175087-ND
Ferrite Cores 445-175087-ND
"Uncoated PC40 Ferrite Core EER Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"

"Uncoated PC40 Ferrite Core EER Type 1.575"" (40.00mm) Length 0.524"" (13.30mm) Width Diameter 0.882"" (22.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-175087-ND
Product Name Ferrite Cores
Core Shape EER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 20
Core Material N87
Length 20 mm (0.7874 inch)
View Details
Powder Cores - MPP Cores - 0055412A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 14 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details