TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PC1R5-24-5 PC1R5-24-5

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 888616-PC1R5-24-5 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 18V - 36V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PC1R5245, PC1R5245-ND
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 888616-PC1R5-24-5 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 18V - 36V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PC1R5245, PC1R5245-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PC1R5-24-5 - 888616-PC1R5-24-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PC1R5-24-5
888616-PC1R5-24-5
Power Supplies Board Mount DCDC Converters - PC1R5-24-5 888616-PC1R5-24-5
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 888616-PC1R5-24-5 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 18V - 36V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PC1R5245, PC1R5245-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 888616-PC1R5-24-5
Series: PC
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 18V - 36V Input
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PC1R5245, PC1R5245-ND

Buy Now
5V 1.5W DC-DC Converter IC - 132-PC1R5-24-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1.5W DC-DC Converter IC
132-PC1R5-24-5
5V 1.5W DC-DC Converter IC 132-PC1R5-24-5
DC DC CONVERTER 5V 1.5W Product overview: PC1R5-24-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PC1R5-24-5 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1.5W Product overview: PC1R5-24-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PC1R5-24-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 888616-PC1R5-24-5 132-PC1R5-24-5
Product Name Power Supplies Board Mount DCDC Converters - PC1R5-24-5 5V 1.5W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-LM3691TL-1.8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Input Voltage 5.5 volts
IOUT 1 amps
View Details
2 suppliers
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers