TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount PAQ50S481R8

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 141477-PAQ50S481R8 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAQ50 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 1.8V Power (Watts) - Manufacture Series: 22W Efficiency: 83% Power (Watts) - Max: 22W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 141477-PAQ50S481R8 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAQ50 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 1.8V Power (Watts) - Manufacture Series: 22W Efficiency: 83% Power (Watts) - Max: 22W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
141477-PAQ50S481R8
Power Supplies - Board Mount 141477-PAQ50S481R8
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 141477-PAQ50S481R8 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAQ50 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 1.8V Power (Watts) - Manufacture Series: 22W Efficiency: 83% Power (Watts) - Max: 22W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 141477-PAQ50S481R8
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PAQ50
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: 8-DIP Module, 1/4 Brick
Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 1.8V
Power (Watts) - Manufacture Series: 22W
Efficiency: 83%
Power (Watts) - Max: 22W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 141477-PAQ50S481R8
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details