TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount PAQ100S485

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 142498-PAQ100S485 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAQ100 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 100W Efficiency: 90% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 142498-PAQ100S485 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAQ100 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 100W Efficiency: 90% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
142498-PAQ100S485
Power Supplies - Board Mount 142498-PAQ100S485
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 142498-PAQ100S485 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAQ100 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 100W Efficiency: 90% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 142498-PAQ100S485
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PAQ100
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: 8-DIP Module, 1/4 Brick
Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 100W
Efficiency: 90%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 142498-PAQ100S485
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details