Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083896-PAQ100S48-1R
Features: OCP, OVP
Length: 36.83 mm
Mounting: SMD (SMT)
Height: 8.382 mm
Number of Pins: 8
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 25 A
Voltage - Output 1: 1.8 V
Efficiency: 84 %
Output Power: 45 W
Output Voltage: 1.8 V
Width: 57.912 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PAE100S48-3R3/V; AVQ300-48S12-6L; PAQ50S48-5/V; PAE100S48-5/V; ALD25K48-SL; AEO20A48N-6LPAQ100S4
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 45 W
Max Output Current: 25 A
Min Input Voltage: 36 V
Current - Output 1: 25 A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1083896-PAQ100S48-1R8 |
| Product Name | Board Mount Modules - PAQ100S48-1R8 |
| Package Type | Other; Module |