PAN4820 -- EMI POWER LINE FILTER, 20A; FILTER APPLICATIONS TDK-LAMBDA
TDK-Lambda Americas Inc.Emi Power Line Filter, 20A; Filter Applications Tdk-LambdaPAN4820
Description
EMI POWER LINE FILTER, 20A; Filter Applications:General Purpose; Voltage Rating:76VDC; Current Rating:20A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:PAN Series RoHS Compliant: NA
Newark, An Avnet Company
Done
Description
EMI POWER LINE FILTER, 20A; Filter Applications:General Purpose; Voltage Rating:76VDC; Current Rating:20A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:PAN Series RoHS Compliant: NA
Emi Power Line Filter, 20A; Filter Applications Tdk-Lambda
10J8322
Emi Power Line Filter, 20A; Filter Applications Tdk-Lambda
10J8322
EMI POWER LINE FILTER, 20A; Filter Applications:General Purpose; Voltage Rating:76VDC; Current Rating:20A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:PAN Series RoHS Compliant: NA
EMI POWER LINE FILTER, 20A; Filter Applications:General Purpose; Voltage Rating:76VDC; Current Rating:20A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:PAN Series RoHS Compliant: NA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
EMI Filters and RFI Filters
Product Number
10J8322
Product Name
Emi Power Line Filter, 20A; Filter Applications Tdk-Lambda