TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAH75S48-3.3 PAH75S48-3.3

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929981-PAH75S48-3.3 Series: PAH (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 17.5A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929981-PAH75S48-3.3 Series: PAH (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 17.5A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAH75S48-3.3 - 929981-PAH75S48-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAH75S48-3.3
929981-PAH75S48-3.3
Power Supplies Board Mount DCDC Converters - PAH75S48-3.3 929981-PAH75S48-3.3
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929981-PAH75S48-3.3 Series: PAH (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 17.5A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929981-PAH75S48-3.3
Series: PAH (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 17.5A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 929981-PAH75S48-3.3
Product Name Power Supplies Board Mount DCDC Converters - PAH75S48-3.3
Package Type DIP; Other; 9-DIP Module, 1/2 Brick
Unlock Full Specs
to access all available technical data