Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929979-PAH75S48-12
Series: PAH (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 6.3A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
DC DC CONVERTER 12V 75W Product overview: PAH75S48-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH75S48-12 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 929979-PAH75S48-12 | 132-PAH75S48-12 |
| Product Name | Power Supplies Board Mount DCDC Converters - PAH75S48-12 | 12V 75W DC-DC Converter IC |
| Package Type | DIP; Other; 9-DIP Module, 1/2 Brick | Other; Bulk |