Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 888529-PAH75D48-5033
Series: PAH75D
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 5V 3.3V - 15A, 15A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 888529-PAH75D48-5033/P |
| Product Name | Power Supplies Board Mount DCDC Converters - PAH75D48-5033/P |
| Package Type | DIP; Other; 9-DIP Module, 1/2 Brick |