TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAH75D48-3325 PAH75D48-3325

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929978-PAH75D48-3325 Series: PAH75D Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 3.3V 2.5V - 15A, 15A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929978-PAH75D48-3325 Series: PAH75D Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 3.3V 2.5V - 15A, 15A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAH75D48-3325 - 929978-PAH75D48-3325 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAH75D48-3325
929978-PAH75D48-3325
Power Supplies Board Mount DCDC Converters - PAH75D48-3325 929978-PAH75D48-3325
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929978-PAH75D48-3325 Series: PAH75D Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 3.3V 2.5V - 15A, 15A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929978-PAH75D48-3325
Series: PAH75D
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 3.3V 2.5V - 15A, 15A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 929978-PAH75D48-3325
Product Name Power Supplies Board Mount DCDC Converters - PAH75D48-3325
Package Type DIP; Other; 9-DIP Module, 1/2 Brick
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P-U/700 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers