TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAH50S48-5/V PAH50S48-5/V

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929977-PAH50S48-5/V Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929977-PAH50S48-5/V Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAH50S48-5/V - 929977-PAH50S48-5/V - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAH50S48-5/V
929977-PAH50S48-5/V
Power Supplies Board Mount DCDC Converters - PAH50S48-5/V 929977-PAH50S48-5/V
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929977-PAH50S48-5/V Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929977-PAH50S48-5/V
Series: PAH (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet
5V 50W DC-DC Converter IC - 132-PAH50S48-5/V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 50W DC-DC Converter IC
132-PAH50S48-5/V
5V 50W DC-DC Converter IC 132-PAH50S48-5/V
DC DC CONVERTER 5V 50W Product overview: PAH50S48-5/V from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH50S48-5/V can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 50W Product overview: PAH50S48-5/V from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH50S48-5/V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 929977-PAH50S48-5/V 132-PAH50S48-5/V
Product Name Power Supplies Board Mount DCDC Converters - PAH50S48-5/V 5V 50W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
LM10524 Triple Buck Power Management Unit for Solid-State Drives - LM10524TMX-A/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Good,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details
3 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details