TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAH50S48-28 PAH50S48-28

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929976-PAH50S48-28 Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 1.8A 36V - 76V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929976-PAH50S48-28 Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 1.8A 36V - 76V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAH50S48-28 - 929976-PAH50S48-28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAH50S48-28
929976-PAH50S48-28
Power Supplies Board Mount DCDC Converters - PAH50S48-28 929976-PAH50S48-28
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929976-PAH50S48-28 Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 1.8A 36V - 76V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929976-PAH50S48-28
Series: PAH (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 1.8A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet
Isolated 28V 50W DC-DC Converter IC - 922-PAH50S48-28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 28V 50W DC-DC Converter IC
922-PAH50S48-28
Isolated 28V 50W DC-DC Converter IC 922-PAH50S48-28
DC DC CONVERTER 28V 50W / Isolated Module DC DC Converter 1 Output 28V 1.8A 36V - 76V Input Product overview: PAH50S48-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 28V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 28V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PAH50S48-28 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 50W / Isolated Module DC DC Converter 1 Output 28V 1.8A 36V - 76V Input Product overview: PAH50S48-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 28V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 28V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PAH50S48-28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 929976-PAH50S48-28 922-PAH50S48-28
Product Name Power Supplies Board Mount DCDC Converters - PAH50S48-28 Isolated 28V 50W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details