TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAH50S48-15 PAH50S48-15

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929975-PAH50S48-15 Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 3.4A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929975-PAH50S48-15 Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 3.4A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAH50S48-15 - 929975-PAH50S48-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAH50S48-15
929975-PAH50S48-15
Power Supplies Board Mount DCDC Converters - PAH50S48-15 929975-PAH50S48-15
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929975-PAH50S48-15 Series: PAH (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 3.4A 36V - 76V Input Package: Bulk Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929975-PAH50S48-15
Series: PAH (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 3.4A 36V - 76V Input
Package: Bulk
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 929975-PAH50S48-15
Product Name Power Supplies Board Mount DCDC Converters - PAH50S48-15
Package Type DIP; Other; 9-DIP Module, 1/2 Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
DC-DC Converters - 1238295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3847MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers