The PAH350S48-28/PT is an isolated half-brick DC-DC converter rated at 350W, operating from a 36 V to 76 V input to deliver a 28 V output with an adjustable range of 16.8 V to 33.0 V. It features remote sense and remote on/off functionality, operates with up to 89% efficiency, and supports conduction cooling. The module measures 61 mm × 57.9 mm × 12.7 mm and is rated for a baseplate temperature range of -40°C to +100°C. It complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAH350S48-28/PT |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Half brick size Conduction cooling |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |