The PAH350S48-12 is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76V DC input to deliver a 12V output with a trim range of 7.2 to 13.2V. It features remote sense, remote on/off control, and achieves 89% efficiency at full load. The module supports conduction cooling and is rated for a baseplate temperature range of -40 to +100°C. It complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAH350S48-12/PT |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Half brick size Conduction cooling |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |