TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PAH300S4828 PAH300S4828

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083816-PAH300S4828 Packaging: Bulk Features: OCP, OVP Length: 60.96 mm Approvals: CE Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 9 Isolation Voltage: 1.5 kV Number of Outputs: 1 Output Current: 11 A Voltage - Output 1: 28 V Efficiency: 90 % Output Power: 308 W Output Voltage: 28 V Width: 57.912 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PAH350S4828/T; PAH100S48-28/V; PAH100S48-28; AVO250-48S28B-6L; PAE-29/3-D48NB-C; PAH-28/16-D48PB1-CPA H300S48-28; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 57.9 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 308 W Max Output Current: 11 A Min Input Voltage: 36 V Current - Output 1: 11 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083816-PAH300S4828 Packaging: Bulk Features: OCP, OVP Length: 60.96 mm Approvals: CE Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 9 Isolation Voltage: 1.5 kV Number of Outputs: 1 Output Current: 11 A Voltage - Output 1: 28 V Efficiency: 90 % Output Power: 308 W Output Voltage: 28 V Width: 57.912 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PAH350S4828/T; PAH100S48-28/V; PAH100S48-28; AVO250-48S28B-6L; PAE-29/3-D48NB-C; PAH-28/16-D48PB1-CPA H300S48-28; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 57.9 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 308 W Max Output Current: 11 A Min Input Voltage: 36 V Current - Output 1: 11 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PAH300S4828 - 1083816-PAH300S4828 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PAH300S4828
1083816-PAH300S4828
Board Mount Modules - PAH300S4828 1083816-PAH300S4828
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083816-PAH300S4828 Packaging: Bulk Features: OCP, OVP Length: 60.96 mm Approvals: CE Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 9 Isolation Voltage: 1.5 kV Number of Outputs: 1 Output Current: 11 A Voltage - Output 1: 28 V Efficiency: 90 % Output Power: 308 W Output Voltage: 28 V Width: 57.912 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PAH350S4828/T; PAH100S48-28/V; PAH100S48-28; AVO250-48S28B-6L; PAE-29/3-D48NB-C; PAH-28/16-D48PB1-CPA H300S48-28; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 57.9 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 308 W Max Output Current: 11 A Min Input Voltage: 36 V Current - Output 1: 11 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083816-PAH300S4828
Packaging: Bulk
Features: OCP, OVP
Length: 60.96 mm
Approvals: CE
Mounting: SMD (SMT)
Isolation: Isolated
Height: 12.7 mm
Number of Pins: 9
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 11 A
Voltage - Output 1: 28 V
Efficiency: 90 %
Output Power: 308 W
Output Voltage: 28 V
Width: 57.912 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PAH350S4828/T; PAH100S48-28/V; PAH100S48-28; AVO250-48S28B-6L; PAE-29/3-D48NB-C; PAH-28/16-D48PB1-CPAH300S48-28;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 57.9 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 308 W
Max Output Current: 11 A
Min Input Voltage: 36 V
Current - Output 1: 11 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1083816-PAH300S4828
Product Name Board Mount Modules - PAH300S4828
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs - ACT41000 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit - LM2704MF-ADJ - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details