The PAH300S48-12/P is a 300W half-brick isolated DC-DC converter designed for distributed power architectures, operating from a 36 to 76 Vdc input to deliver a 12 Vdc output with a trim range of 7.2 to 13.2 Vdc. It features remote sense and remote on/off, conduction cooling capability, and operates with up to 90% efficiency. The module measures 61 x 57.9 x 12.7 mm and has a baseplate temperature range of -40 to +100°C. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAH300S48-12/P |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Half brick size Conduction cooling |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |