TDK-Lambda Americas Inc., High Power Division 28V 300W DC-DC Converter IC PAH300S24-28

Description
DC DC CONVERTER 28V 300W Product overview: PAH300S24-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 300W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH300S24-28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 300W Product overview: PAH300S24-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 300W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH300S24-28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 300W DC-DC Converter IC - 132-PAH300S24-28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 300W DC-DC Converter IC
132-PAH300S24-28
28V 300W DC-DC Converter IC 132-PAH300S24-28
DC DC CONVERTER 28V 300W Product overview: PAH300S24-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 300W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH300S24-28 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 300W Product overview: PAH300S24-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 300W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH300S24-28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335282-PAH300S24-28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335282-PAH300S24-28
Power Supplies - Board Mount - DC DC Converters 1335282-PAH300S24-28
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335282-PAH300S24-28 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 300 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 11A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 28V Efficiency: 88% Temperature Range - Operating: -40°C ~ 100°C Case / Package: 9-DIP Module, 1/2 Brick ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-PAH300S24-28,PAH 300S2428-ND,285-2444 -ND,285-2444,PAH300S 2428 Base Product Number: PAH300 RoHS Status: RoHS Compliant

Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335282-PAH300S24-28
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 300 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 11A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 28V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 9-DIP Module, 1/2 Brick
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 285-PAH300S24-28,PAH300S2428-ND,285-2444-ND,285-2444,PAH300S2428
Base Product Number: PAH300
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PAH300S24-28 1335282-PAH300S24-28
Product Name 28V 300W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk DIP; Other; 9-DIP Module, 1/2 Brick
Unlock Full Specs
to access all available technical data