TDK-Lambda Americas Inc. DC-DC Converters PAH300S24-28/P

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH300S24-28 is a 300W isolated half-brick DC-DC converter designed for distributed power architectures, operating from an 18-36V DC input to deliver a 28V output with a trim range of 16.8-33.0V. It features remote on/off and remote sense, with an efficiency of 88% at nominal input and 100% load. The module measures 61 x 57.9 x 12.7 mm and is baseplate-cooled for conduction or convection cooling. It operates over a baseplate temperature range of -40 to +100°C, complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards, and meets EN55011/EN55032-A and FCC Class A conducted and radiated EMI limits. Overvoltage protection is rated at 125-140V, and overcurrent protection activates between 105% and 140% of rated current with automatic recovery. The unit weighs 90g and has an MTBF of 5,133,191 hours under Telcordia SR-332 conditions.

Datasheet Summary
Powered by GS/AI

The PAH300S24-28 is a 300W isolated half-brick DC-DC converter designed for distributed power architectures, operating from an 18-36V DC input to deliver a 28V output with a trim range of 16.8-33.0V. It features remote on/off and remote sense, with an efficiency of 88% at nominal input and 100% load. The module measures 61 x 57.9 x 12.7 mm and is baseplate-cooled for conduction or convection cooling. It operates over a baseplate temperature range of -40 to +100°C, complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards, and meets EN55011/EN55032-A and FCC Class A conducted and radiated EMI limits. Overvoltage protection is rated at 125-140V, and overcurrent protection activates between 105% and 140% of rated current with automatic recovery. The unit weighs 90g and has an MTBF of 5,133,191 hours under Telcordia SR-332 conditions.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH300S24-28/P - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH300S24-28/P
DC-DC Converters PAH300S24-28/P
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number PAH300S24-28/P
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203S-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC10-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers