In the industry standard half brick footprint, the conservatively rated PAH series of 300, 350, 450W DC-DC converters are available with output voltages of 2.5V to 48V. This large series of regulated power modules features wide input ranges with both 24V and 48V nominal inputs, remote sense, output adjustment and remote on/off.
Features
• Industry Standard Footprint & Pinouts • 12V output for driving non-isolated converters • Safety Approved • Full power at +100ºC baseplate • Wide Adjustable Output Range
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAH300S-24-28 |
| Product Name | 300, 350, 450W Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| DC Output Voltage | 28.0 volts |