TDK-Lambda Corporation 28V 200W DC-DC Converter IC PAH200S48-28

Description
DC DC CONVERTER 28V 200W Product overview: PAH200S48-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH200S48-28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 200W Product overview: PAH200S48-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH200S48-28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 200W DC-DC Converter IC - 132-PAH200S48-28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 200W DC-DC Converter IC
132-PAH200S48-28
28V 200W DC-DC Converter IC 132-PAH200S48-28
DC DC CONVERTER 28V 200W Product overview: PAH200S48-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH200S48-28 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 200W Product overview: PAH200S48-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH200S48-28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PAH200S48-28 - 1235155-PAH200S48-28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAH200S48-28
1235155-PAH200S48-28
Power Supplies Board Mount DCDC Converters - PAH200S48-28 1235155-PAH200S48-28
Manufacturer: DENSEI-LAMBDA Win Source Part Number: 1235155-PAH200S48-28 Manufacturer Homepage: www.global.tdk.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: DENSEI-LAMBDA
Win Source Part Number: 1235155-PAH200S48-28
Manufacturer Homepage: www.global.tdk.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PAH200S48-28 1235155-PAH200S48-28
Product Name 28V 200W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PAH200S48-28
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking - LM25115AMT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details