TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PAH200S48-24/V

Description
DC DC CONVERTER 24V 200W
Description
DC DC CONVERTER 24V 200W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - PAH200S48-24/V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH200S48-24/V
Power Supplies - Board Mount - DC DC Converters PAH200S48-24/V
DC DC CONVERTER 24V 200W

DC DC CONVERTER 24V 200W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 201.6W, 8.4A, 24V; Power Supply Approvals Tdk-Lambda - 71K9035 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 201.6W, 8.4A, 24V; Power Supply Approvals Tdk-Lambda
71K9035
Dc-Dc Converter, Iso Pol, 1 O/p, 201.6W, 8.4A, 24V; Power Supply Approvals Tdk-Lambda 71K9035
DC-DC CONVERTER, ISO POL, 1 O/P, 201.6W, 8.4A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 201.6W, 8.4A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PAH200S48-24/V 71K9035
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 201.6W, 8.4A, 24V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details