TDK-Lambda Americas Inc. Power Supplies - Board Mount PAH200S48-12

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 122360-PAH200S48-12 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAH Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 16.7A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 200W Efficiency: 86% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 122360-PAH200S48-12 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAH Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 16.7A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 200W Efficiency: 86% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
122360-PAH200S48-12
Power Supplies - Board Mount 122360-PAH200S48-12
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 122360-PAH200S48-12 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAH Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 16.7A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 200W Efficiency: 86% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 122360-PAH200S48-12
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PAH
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 16.7A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 200W
Efficiency: 86%
Power (Watts) - Max: 200W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PAH200S48-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH200S48-12
Power Supplies - Board Mount - DC DC Converters PAH200S48-12
DC DC CONVERTER 12V 200W

DC DC CONVERTER 12V 200W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 122360-PAH200S48-12 PAH200S48-12
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 16.7 amps
DC Output Power 200 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details