Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335281-PAH150S48-5
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 150 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 5V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 9-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: PAH150S485
Product Status: Obsolete
RoHS Status: RoHS Compliant
DC DC CONVERTER 5V 150W Product overview: PAH150S48-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH150S48-5 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335281-PAH150S48-5 | 132-PAH150S48-5 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5V 150W DC-DC Converter IC |
| Package Type | DIP; Other; 9-DIP Module | Other; Bulk |