TDK-Lambda Americas Inc. Dc-Dc Converter, 1 O/p, 3.3V, 35A; Output Power Max Tdk-Lambda PAH150S48-3.3/PV

Description
DC-DC CONVERTER, 1 O/P, 3.3V, 35A; Output Power Max:115.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 3.3V, 35A; Output Power Max:115.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 3.3V, 35A; Output Power Max Tdk-Lambda - 87H2161 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 35A; Output Power Max Tdk-Lambda
87H2161
Dc-Dc Converter, 1 O/p, 3.3V, 35A; Output Power Max Tdk-Lambda 87H2161
DC-DC CONVERTER, 1 O/P, 3.3V, 35A; Output Power Max:115.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 35A; Output Power Max:115.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87H2161
Product Name Dc-Dc Converter, 1 O/p, 3.3V, 35A; Output Power Max Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227646 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details