TDK-Lambda Americas Inc. Power Supplies - Board Mount PAH150S48-28

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 127398-PAH150S48-28 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAH Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 5.4A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 150W Efficiency: 88% Power (Watts) - Max: 151W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 127398-PAH150S48-28 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAH Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 5.4A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 150W Efficiency: 88% Power (Watts) - Max: 151W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
127398-PAH150S48-28
Power Supplies - Board Mount 127398-PAH150S48-28
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 127398-PAH150S48-28 Category: Power Supplies - Board Mount Family: DC DC Converters Series: PAH Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 5.4A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 150W Efficiency: 88% Power (Watts) - Max: 151W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 127398-PAH150S48-28
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PAH
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 5.4A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 28V
Power (Watts) - Manufacture Series: 150W
Efficiency: 88%
Power (Watts) - Max: 151W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PAH150S48-28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH150S48-28
Power Supplies - Board Mount - DC DC Converters PAH150S48-28
DC DC CONVERTER 28V 150W

DC DC CONVERTER 28V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 127398-PAH150S48-28 PAH150S48-28
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 5.4 amps
DC Output Power 151 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details