TDK-Lambda Americas Inc. Dc-Dc Converter, 1 O/p, 28V, 5.4A; Output Power Max Tdk-Lambda PAH150S48-28/P

Description
DC-DC CONVERTER, 1 O/P, 28V, 5.4A; Output Power Max:151.2W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 28V, 5.4A; Output Power Max:151.2W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 28V, 5.4A; Output Power Max Tdk-Lambda - 87H2157 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 28V, 5.4A; Output Power Max Tdk-Lambda
87H2157
Dc-Dc Converter, 1 O/p, 28V, 5.4A; Output Power Max Tdk-Lambda 87H2157
DC-DC CONVERTER, 1 O/P, 28V, 5.4A; Output Power Max:151.2W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 28V, 5.4A; Output Power Max:151.2W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87H2157
Product Name Dc-Dc Converter, 1 O/p, 28V, 5.4A; Output Power Max Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6986-ea-psi-11000-80-4u-wc-30000w-32205 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details