DC DC CONVERTER 5V 100W Product overview: PAH100S48-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAH100S48-5 can be used for catalog matching and distributor lookup.
Manufacturer: DENSEI-LAMBDA
Win Source Part Number: 1235151-PAH100S48-5
Manufacturer Homepage: www.global.tdk.com/
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-PAH100S48-5 | 1235151-PAH100S48-5 |
| Product Name | 5V 100W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PAH100S48-5 |
| Package Type | Other; Bulk |