TDK-Lambda Americas Inc., High Power Division 28V 700W DC-DC Converter IC PAF700F48-28/T

Description
DC DC CONVERTER 28V 700W Product overview: PAF700F48-28/T from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF700F48-28/T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 700W Product overview: PAF700F48-28/T from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF700F48-28/T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 700W DC-DC Converter IC - 132-PAF700F48-28/T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 700W DC-DC Converter IC
132-PAF700F48-28/T
28V 700W DC-DC Converter IC 132-PAF700F48-28/T
DC DC CONVERTER 28V 700W Product overview: PAF700F48-28/T from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF700F48-28/T can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 700W Product overview: PAF700F48-28/T from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF700F48-28/T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PAF700F48-28/T - 929967-PAF700F48-28/T - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAF700F48-28/T
929967-PAF700F48-28/T
Power Supplies Board Mount DCDC Converters - PAF700F48-28/T 929967-PAF700F48-28/T
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929967-PAF700F48-28/ T Series: PAF700F Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 25A 36V - 76V Input Package: Full Brick Package: Bulk Mounting: Through Hole Family Name: PAF700 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929967-PAF700F48-28/T
Series: PAF700F
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 25A 36V - 76V Input
Package: Full Brick
Package: Bulk
Mounting: Through Hole
Family Name: PAF700
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PAF700F48-28/T 929967-PAF700F48-28/T
Product Name 28V 700W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PAF700F48-28/T
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Negative
View Details
DC-DC Converters - 1226098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details