TDK-Lambda Europe GmbH 180W-702W Isolated DC-DC converters PAF600F48 28

Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF600F48-28 is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76Vdc input to deliver a 28V output with a range of 16.8 to 30.8V. It features remote on/off, remote sense, an auxiliary 7-10V/20mA voltage, and a module good signal, with efficiency up to 90%. The converter supports parallel operation for redundancy or higher power and offers output voltage adjustment from -40% to +10% via a trim terminal. It is rated for a baseplate temperature range of -40 to +100°C, with conduction or convection cooling options. The device measures 116.8 x 61 x 12.7mm and complies with IEC/UL/CSA/EN62368-1, 60950-1, EN55011/EN55032-A, FCC Class A, and IEC61000-4-2 through -6 standards, with a 2-year warranty.

Datasheet Summary
Powered by GS/AI

The PAF600F48-28 is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76Vdc input to deliver a 28V output with a range of 16.8 to 30.8V. It features remote on/off, remote sense, an auxiliary 7-10V/20mA voltage, and a module good signal, with efficiency up to 90%. The converter supports parallel operation for redundancy or higher power and offers output voltage adjustment from -40% to +10% via a trim terminal. It is rated for a baseplate temperature range of -40 to +100°C, with conduction or convection cooling options. The device measures 116.8 x 61 x 12.7mm and complies with IEC/UL/CSA/EN62368-1, 60950-1, EN55011/EN55032-A, FCC Class A, and IEC61000-4-2 through -6 standards, with a 2-year warranty.

Suppliers

Company
Product
Description
Supplier Links
180W-702W Isolated DC-DC converters - PAF600F48 28 - TDK-Lambda Europe GmbH
Achern, Germany
180W-702W Isolated DC-DC converters
PAF600F48 28
180W-702W Isolated DC-DC converters PAF600F48 28
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio

The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.

Features

  • Output voltages from 3.3. to 48 VDC
  • Current Share
  • Remote On/Off
  • Wide adjustable Output Range
  • 2 year Warranty

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PAF600F48 28
Product Name 180W-702W Isolated DC-DC converters
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W120V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details