TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAF600F48-28/T PAF600F48-28/T

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929966-PAF600F48-28/ T Series: PAF600F Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 21.5A 36V - 76V Input Package: Full Brick Package: Bulk Mounting: Through Hole Family Name: PAF600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929966-PAF600F48-28/ T Series: PAF600F Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 21.5A 36V - 76V Input Package: Full Brick Package: Bulk Mounting: Through Hole Family Name: PAF600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAF600F48-28/T - 929966-PAF600F48-28/T - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAF600F48-28/T
929966-PAF600F48-28/T
Power Supplies Board Mount DCDC Converters - PAF600F48-28/T 929966-PAF600F48-28/T
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 929966-PAF600F48-28/ T Series: PAF600F Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 21.5A 36V - 76V Input Package: Full Brick Package: Bulk Mounting: Through Hole Family Name: PAF600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 929966-PAF600F48-28/T
Series: PAF600F
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 21.5A 36V - 76V Input
Package: Full Brick
Package: Bulk
Mounting: Through Hole
Family Name: PAF600
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 929966-PAF600F48-28/T
Product Name Power Supplies Board Mount DCDC Converters - PAF600F48-28/T
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226896P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details