TDK-Lambda Americas Inc., High Power Division 28V 600W DC-DC Converter IC PAF600F280-28

Description
DC DC CONVERTER 28V 600W Product overview: PAF600F280-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 600W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF600F280-28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 600W Product overview: PAF600F280-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 600W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF600F280-28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 600W DC-DC Converter IC - 132-PAF600F280-28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 600W DC-DC Converter IC
132-PAF600F280-28
28V 600W DC-DC Converter IC 132-PAF600F280-28
DC DC CONVERTER 28V 600W Product overview: PAF600F280-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 600W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF600F280-28 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 600W Product overview: PAF600F280-28 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 600W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF600F280-28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: PAF600F280 (600W) Package: Bulk Product Status: Not For New Designs Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Input (Max): 400V

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: PAF600F280 (600W)
Package: Bulk
Product Status: Not For New Designs
Type: Isolated Module
Number of Outputs: 1
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PAF600F280-28
Product Name 28V 600W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-LTC1778EGN#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3A 42V SOIC Step-Down DC-DC Converter IC - 739-LM22676MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 3 amps
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details