TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PAF600F280-24

Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335278-PAF600F280-2 4 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 600 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 24V Efficiency: 91% Temperature Range - Operating: -40°C ~ 100°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-2872,PAF600F2802 4,PAF600F280-24-ND Base Product Number: PAF600 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335278-PAF600F280-2 4 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 600 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 24V Efficiency: 91% Temperature Range - Operating: -40°C ~ 100°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-2872,PAF600F2802 4,PAF600F280-24-ND Base Product Number: PAF600 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335278-PAF600F280-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335278-PAF600F280-24
Power Supplies - Board Mount - DC DC Converters 1335278-PAF600F280-24
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335278-PAF600F280-2 4 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 600 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 24V Efficiency: 91% Temperature Range - Operating: -40°C ~ 100°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 285-2872,PAF600F2802 4,PAF600F280-24-ND Base Product Number: PAF600 RoHS Status: RoHS Compliant

Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335278-PAF600F280-24
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 600 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 24V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Full Brick
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 285-2872,PAF600F28024,PAF600F280-24-ND
Base Product Number: PAF600
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335278-PAF600F280-24
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers