Win Source Part Number: 1350175-PAF600F280-1
Category: Power Supplies - Board Mount - DC DC Converters
Series: PAF600F280 (600W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Bulk
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 600 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 7.2 ~ 14.4V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: PAF600
Product Status: Not For New Designs
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350175-PAF600F280-12/T |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |