The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAF500F48 5 |
| Product Name | 180W-702W Isolated DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 100 C (212 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |
| DC Output Voltage | 5.0 volts |